Vishay Precision Group Res Metal Film 10K Ohm 1% 1W 100ppm/¦C AXL Thru-Hole CPF110K000FKB14

Description
Res Metal Film 10K Ohm 1% 1W 100ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 10K Ohm 1% 1W 100ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 10K Ohm 1% 1W 100ppm/¦C AXL Thru-Hole - CPF110K000FKB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10K Ohm 1% 1W 100ppm/¦C AXL Thru-Hole
CPF110K000FKB14
Res Metal Film 10K Ohm 1% 1W 100ppm/¦C AXL Thru-Hole CPF110K000FKB14
Res Metal Film 10K Ohm 1% 1W 100ppm/¦C AXL Thru-Hole

Res Metal Film 10K Ohm 1% 1W 100ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - 541-CPF110K000FKB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF110K000FKB14-ND
Through Hole Resistors 541-CPF110K000FKB14-ND
CPF-1 10K 1% T-1 B14

CPF-1 10K 1% T-1 B14

Buy Now Datasheet
Metal Film Resistor, 10Kohm, 1W, 1%; Resistance Vishay - 19C6891 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10Kohm, 1W, 1%; Resistance Vishay
19C6891
Metal Film Resistor, 10Kohm, 1W, 1%; Resistance Vishay 19C6891
METAL FILM RESISTOR, 10KOHM, 1W, 1%; Resistance:10kohm; Product Range:CPF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: No

METAL FILM RESISTOR, 10KOHM, 1W, 1%; Resistance:10kohm; Product Range:CPF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CPF110K000FKB14 541-CPF110K000FKB14-ND 19C6891
Product Name Res Metal Film 10K Ohm 1% 1W 100ppm/¦C AXL Thru-Hole Through Hole Resistors Metal Film Resistor, 10Kohm, 1W, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details