Vishay Intertechnology, Inc. Through Hole Resistors CPF1100K00BHEE6

Description
100 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
100 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPF100KACT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPF100KACT-ND
Through Hole Resistors CPF100KACT-ND
100 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

100 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CPF100KATR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPF100KATR-ND
Through Hole Resistors CPF100KATR-ND
100 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

100 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RESISTOR METAL FILM 1W 100K OHM - CPF1100K00BHEE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR METAL FILM 1W 100K OHM
CPF1100K00BHEE6
RESISTOR METAL FILM 1W 100K OHM CPF1100K00BHEE6
RESISTOR METAL FILM 1W 100Kohm

RESISTOR METAL FILM 1W 100Kohm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPF100KACT-ND CPF1100K00BHEE6
Product Name Through Hole Resistors RESISTOR METAL FILM 1W 100K OHM
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details