Vishay Intertechnology, Inc. Metal Film Resistors - CPF1 24.9K 1 T9

Description
Metal Film Resistors - Through Hole 1watt 100Kohms 1%
Request a Quote
Description
Metal Film Resistors - Through Hole 1watt 100Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF1 24.9K 1 T9 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF1 24.9K 1 T9
Metal Film Resistors - CPF1 24.9K 1 T9
Metal Film Resistors - Through Hole 1watt 100Kohms 1%

Metal Film Resistors - Through Hole 1watt 100Kohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CPF1 24.9K 1 T9
Product Name Metal Film Resistors -
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details