Vishay Intertechnology, Inc. Res Wirewound 500m Ohm 1% 10W ¦90ppm/¦C RDL Thru-Hole Bulk CPCP10R5000FB32

Description
Res Wirewound 500m Ohm 1% 10W ¦90ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 500m Ohm 1% 10W ¦90ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 500m Ohm 1% 10W ¦90ppm/¦C RDL Thru-Hole Bulk - CPCP10R5000FB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 500m Ohm 1% 10W ¦90ppm/¦C RDL Thru-Hole Bulk
CPCP10R5000FB32
Res Wirewound 500m Ohm 1% 10W ¦90ppm/¦C RDL Thru-Hole Bulk CPCP10R5000FB32
Res Wirewound 500m Ohm 1% 10W ¦90ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 500m Ohm 1% 10W ¦90ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP10R5000FB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP10R5000FB32-ND
Through Hole Resistors CPCP10R5000FB32-ND
500 mOhms ±1% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

500 mOhms ±1% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP10R5000FB32 CPCP10R5000FB32-ND
Product Name Res Wirewound 500m Ohm 1% 10W ¦90ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 90 ±ppm/°C 90 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details