Vishay Intertechnology, Inc. Res Wirewound 100m Ohm 1% 10W ¦90ppm/¦C RDL Thru-Hole Bulk CPCP10R1000FE32

Description
Res Wirewound 100m Ohm 1% 10W ¦90ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 100m Ohm 1% 10W ¦90ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 100m Ohm 1% 10W ¦90ppm/¦C RDL Thru-Hole Bulk - CPCP10R1000FE32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100m Ohm 1% 10W ¦90ppm/¦C RDL Thru-Hole Bulk
CPCP10R1000FE32
Res Wirewound 100m Ohm 1% 10W ¦90ppm/¦C RDL Thru-Hole Bulk CPCP10R1000FE32
Res Wirewound 100m Ohm 1% 10W ¦90ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 100m Ohm 1% 10W ¦90ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP10R1000FE32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP10R1000FE32-ND
Through Hole Resistors CPCP10R1000FE32-ND
100 mOhms ±1% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

100 mOhms ±1% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP10R1000FE32 CPCP10R1000FE32-ND
Product Name Res Wirewound 100m Ohm 1% 10W ¦90ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 90 ±ppm/°C 90 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614953-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers