Vishay Intertechnology, Inc. Through Hole Resistors CPCP106K000JB32

Description
6 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
6 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCP106K000JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP106K000JB32-ND
Through Hole Resistors CPCP106K000JB32-ND
6 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

6 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 6K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP106K000JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP106K000JB32
Res Wirewound 6K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP106K000JB32
Res Wirewound 6K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 6K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Resistor - 127746780 - Radwell International
Willingboro, NJ, United States
Resistor
127746780
Resistor 127746780
RESISTOR, RADIAL, 6K OHM, 10 WATT, 5% WIREWOUND, 16.08X12.32X34.85MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, RADIAL, 6K OHM, 10 WATT, 5% WIREWOUND, 16.08X12.32X34.85MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Radwell International
Product Category Resistors Resistors Resistors
Product Number CPCP106K000JB32-ND CPCP106K000JB32 127746780
Product Name Through Hole Resistors Res Wirewound 6K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details