Vishay Intertechnology, Inc. Through Hole Resistors CPCP106K000FB31

Description
6 kOhms ±1% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
6 kOhms ±1% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCP106K000FB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP106K000FB31-ND
Through Hole Resistors CPCP106K000FB31-ND
6 kOhms ±1% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

6 kOhms ±1% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 6K Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP106K000FB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6K Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP106K000FB31
Res Wirewound 6K Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP106K000FB31
Res Wirewound 6K Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 6K Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCP106K000FB31-ND CPCP106K000FB31
Product Name Through Hole Resistors Res Wirewound 6K Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1468329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers