Vishay Intertechnology, Inc. Res Wirewound 5 Ohm 5% 10W ¦50ppm/¦C RDL Thru-Hole Bulk CPCP105R000JB32

Description
Res Wirewound 5 Ohm 5% 10W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 5 Ohm 5% 10W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5 Ohm 5% 10W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCP105R000JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5 Ohm 5% 10W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCP105R000JB32
Res Wirewound 5 Ohm 5% 10W ¦50ppm/¦C RDL Thru-Hole Bulk CPCP105R000JB32
Res Wirewound 5 Ohm 5% 10W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 5 Ohm 5% 10W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP105R000JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP105R000JB32-ND
Through Hole Resistors CPCP105R000JB32-ND
5 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

5 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP105R000JB32 CPCP105R000JB32-ND
Product Name Res Wirewound 5 Ohm 5% 10W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details