Vishay Intertechnology, Inc. Res Wirewound 4.7 Ohm 10% 10W ¦50ppm/¦C RDL Thru-Hole Bulk CPCP104R700KB32

Description
Res Wirewound 4.7 Ohm 10% 10W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 4.7 Ohm 10% 10W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.7 Ohm 10% 10W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCP104R700KB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.7 Ohm 10% 10W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCP104R700KB32
Res Wirewound 4.7 Ohm 10% 10W ¦50ppm/¦C RDL Thru-Hole Bulk CPCP104R700KB32
Res Wirewound 4.7 Ohm 10% 10W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 4.7 Ohm 10% 10W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP104R700KB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP104R700KB32-ND
Through Hole Resistors CPCP104R700KB32-ND
4.7 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

4.7 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP104R700KB32 CPCP104R700KB32-ND
Product Name Res Wirewound 4.7 Ohm 10% 10W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C142R2JL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details