Vishay Intertechnology, Inc. Res Wirewound 4.7 Ohm 1% 10W ¦50ppm/¦C RDL Thru-Hole Bulk CPCP104R700FB32

Description
Res Wirewound 4.7 Ohm 1% 10W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 4.7 Ohm 1% 10W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.7 Ohm 1% 10W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCP104R700FB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.7 Ohm 1% 10W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCP104R700FB32
Res Wirewound 4.7 Ohm 1% 10W ¦50ppm/¦C RDL Thru-Hole Bulk CPCP104R700FB32
Res Wirewound 4.7 Ohm 1% 10W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 4.7 Ohm 1% 10W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP104R700FB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP104R700FB32-ND
Through Hole Resistors CPCP104R700FB32-ND
4.7 Ohms ±1% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

4.7 Ohms ±1% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP104R700FB32 CPCP104R700FB32-ND
Product Name Res Wirewound 4.7 Ohm 1% 10W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
Tolerance 5 +/- %
View Details
3 suppliers