Vishay Intertechnology, Inc. Res Wirewound 4.02 Ohm 5% 10W ¦50ppm/¦C RDL Thru-Hole Bulk CPCP104R020JB31

Description
Res Wirewound 4.02 Ohm 5% 10W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 4.02 Ohm 5% 10W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.02 Ohm 5% 10W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCP104R020JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.02 Ohm 5% 10W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCP104R020JB31
Res Wirewound 4.02 Ohm 5% 10W ¦50ppm/¦C RDL Thru-Hole Bulk CPCP104R020JB31
Res Wirewound 4.02 Ohm 5% 10W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 4.02 Ohm 5% 10W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP104R020JB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP104R020JB31-ND
Through Hole Resistors CPCP104R020JB31-ND
4.02 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

4.02 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP104R020JB31 CPCP104R020JB31-ND
Product Name Res Wirewound 4.02 Ohm 5% 10W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details