Vishay Intertechnology, Inc. Res Wirewound 470 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP10470R0JB32

Description
Res Wirewound 470 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 470 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 470 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP10470R0JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 470 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP10470R0JB32
Res Wirewound 470 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP10470R0JB32
Res Wirewound 470 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 470 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP10470R0JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP10470R0JB32-ND
Through Hole Resistors CPCP10470R0JB32-ND
470 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

470 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP10470R0JB32 CPCP10470R0JB32-ND
Product Name Res Wirewound 470 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers