Vishay Intertechnology, Inc. Res Wirewound 40 Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP1040R00FB32

Description
Res Wirewound 40 Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 40 Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 40 Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP1040R00FB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 40 Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP1040R00FB32
Res Wirewound 40 Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP1040R00FB32
Res Wirewound 40 Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 40 Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP1040R00FB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP1040R00FB32-ND
Through Hole Resistors CPCP1040R00FB32-ND
40 Ohms ±1% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

40 Ohms ±1% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP1040R00FB32 CPCP1040R00FB32-ND
Product Name Res Wirewound 40 Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers