Vishay Intertechnology, Inc. Res Wirewound 3 Ohm 1% 10W ¦50ppm/¦C RDL Thru-Hole Bulk CPCP103R000FB32

Description
Res Wirewound 3 Ohm 1% 10W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 3 Ohm 1% 10W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3 Ohm 1% 10W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCP103R000FB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3 Ohm 1% 10W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCP103R000FB32
Res Wirewound 3 Ohm 1% 10W ¦50ppm/¦C RDL Thru-Hole Bulk CPCP103R000FB32
Res Wirewound 3 Ohm 1% 10W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 3 Ohm 1% 10W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP103R000FB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP103R000FB32-ND
Through Hole Resistors CPCP103R000FB32-ND
3 Ohms ±1% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

3 Ohms ±1% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP103R000FB32 CPCP103R000FB32-ND
Product Name Res Wirewound 3 Ohm 1% 10W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details