Vishay Intertechnology, Inc. Res Wirewound 3 Ohm 1% 10W ¦50ppm/¦C RDL Thru-Hole Bulk CPCP103R000FB31

Description
Res Wirewound 3 Ohm 1% 10W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 3 Ohm 1% 10W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3 Ohm 1% 10W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCP103R000FB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3 Ohm 1% 10W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCP103R000FB31
Res Wirewound 3 Ohm 1% 10W ¦50ppm/¦C RDL Thru-Hole Bulk CPCP103R000FB31
Res Wirewound 3 Ohm 1% 10W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 3 Ohm 1% 10W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP103R000FB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP103R000FB31-ND
Through Hole Resistors CPCP103R000FB31-ND
3 Ohms ±1% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

3 Ohms ±1% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP103R000FB31 CPCP103R000FB31-ND
Product Name Res Wirewound 3 Ohm 1% 10W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - A129319-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R750JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details