Vishay Intertechnology, Inc. 10W,3K,10%,BULK CPCP103K000KB31

Description
10W,3K,10%,BULK
Request a Quote Datasheet
Description
10W,3K,10%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10W,3K,10%,BULK - CPCP103K000KB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
10W,3K,10%,BULK
CPCP103K000KB31
10W,3K,10%,BULK CPCP103K000KB31
10W,3K,10%,BULK

10W,3K,10%,BULK

Supplier's Site
Through Hole Resistors - CPCP103K000KB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP103K000KB31-ND
Through Hole Resistors CPCP103K000KB31-ND
3 kOhms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

3 kOhms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - CPCP103K000KB31 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CPCP103K000KB31
Through Hole Resistors CPCP103K000KB31
RES 3K OHM 10W 10% RADIAL

RES 3K OHM 10W 10% RADIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CPCP103K000KB31 CPCP103K000KB31-ND CPCP103K000KB31
Product Name 10W,3K,10%,BULK Through Hole Resistors Through Hole Resistors
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers