Vishay Intertechnology, Inc. Through Hole Resistors CPCP102R000KB32

Description
2 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
2 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCP102R000KB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP102R000KB32-ND
Through Hole Resistors CPCP102R000KB32-ND
2 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

2 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 2 Ohm 10% 10W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCP102R000KB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2 Ohm 10% 10W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCP102R000KB32
Res Wirewound 2 Ohm 10% 10W ¦50ppm/¦C RDL Thru-Hole Bulk CPCP102R000KB32
Res Wirewound 2 Ohm 10% 10W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 2 Ohm 10% 10W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCP102R000KB32-ND CPCP102R000KB32
Product Name Through Hole Resistors Res Wirewound 2 Ohm 10% 10W ¦50ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C434J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details