Vishay Intertechnology, Inc. Through Hole Resistors CPCP102K700JB32

Description
2.7 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
2.7 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCP102K700JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP102K700JB32-ND
Through Hole Resistors CPCP102K700JB32-ND
2.7 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

2.7 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 2.7K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP102K700JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.7K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP102K700JB32
Res Wirewound 2.7K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP102K700JB32
Res Wirewound 2.7K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 2.7K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCP102K700JB32-ND CPCP102K700JB32
Product Name Through Hole Resistors Res Wirewound 2.7K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1469506 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R511JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers