Vishay Intertechnology, Inc. Res Wirewound 2.4K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP102K400JB32

Description
Res Wirewound 2.4K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 2.4K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.4K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP102K400JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.4K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP102K400JB32
Res Wirewound 2.4K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP102K400JB32
Res Wirewound 2.4K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 2.4K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP102K400JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP102K400JB32-ND
Through Hole Resistors CPCP102K400JB32-ND
2.4 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

2.4 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP102K400JB32 CPCP102K400JB32-ND
Product Name Res Wirewound 2.4K Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details