Vishay Intertechnology, Inc. Res Wirewound 247 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP10247R0JB32

Description
Res Wirewound 247 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 247 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 247 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP10247R0JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 247 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP10247R0JB32
Res Wirewound 247 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP10247R0JB32
Res Wirewound 247 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 247 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP10247R0JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP10247R0JB32-ND
Through Hole Resistors CPCP10247R0JB32-ND
247 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

247 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP10247R0JB32 CPCP10247R0JB32-ND
Product Name Res Wirewound 247 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1260408 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers