Vishay Intertechnology, Inc. Res Wirewound 247 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP10247R0JB31

Description
Res Wirewound 247 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 247 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 247 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP10247R0JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 247 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP10247R0JB31
Res Wirewound 247 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP10247R0JB31
Res Wirewound 247 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 247 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP10247R0JB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP10247R0JB31-ND
Through Hole Resistors CPCP10247R0JB31-ND
247 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

247 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP10247R0JB31 CPCP10247R0JB31-ND
Product Name Res Wirewound 247 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details