Vishay Intertechnology, Inc. Through Hole Resistors CPCP101R250FB32

Description
1.25 Ohms ±1% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
1.25 Ohms ±1% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCP101R250FB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP101R250FB32-ND
Through Hole Resistors CPCP101R250FB32-ND
1.25 Ohms ±1% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1.25 Ohms ±1% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 1.25 Ohm 1% 10W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCP101R250FB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.25 Ohm 1% 10W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCP101R250FB32
Res Wirewound 1.25 Ohm 1% 10W ¦50ppm/¦C RDL Thru-Hole Bulk CPCP101R250FB32
Res Wirewound 1.25 Ohm 1% 10W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 1.25 Ohm 1% 10W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCP101R250FB32-ND CPCP101R250FB32
Product Name Through Hole Resistors Res Wirewound 1.25 Ohm 1% 10W ¦50ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 1.25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers