Vishay Intertechnology, Inc. Res Wirewound 1.65K Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP101K650FB32

Description
Res Wirewound 1.65K Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1.65K Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.65K Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP101K650FB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.65K Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP101K650FB32
Res Wirewound 1.65K Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP101K650FB32
Res Wirewound 1.65K Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 1.65K Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP101K650FB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP101K650FB32-ND
Through Hole Resistors CPCP101K650FB32-ND
1.65 kOhms ±1% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1.65 kOhms ±1% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP101K650FB32 CPCP101K650FB32-ND
Product Name Res Wirewound 1.65K Ohm 1% 10W ¦20ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614965-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36000 ohms
View Details
2 suppliers