Res Wirewound 1.5K Ohm 10% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
1.5 kOhms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CPCP101K500KB32 | CPCP101K500KB32-ND |
| Product Name | Res Wirewound 1.5K Ohm 10% 10W ¦20ppm/¦C RDL Thru-Hole Bulk | Through Hole Resistors |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | ThroughHole | Radial |
| Tolerance | 10 +/- % | 10 +/- % |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C |
| Power Rating | 10 watts | 10 watts |