Vishay Intertechnology, Inc. Through Hole Resistors CPCP101K500KB31

Description
1.5 kOhms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
1.5 kOhms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCP101K500KB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP101K500KB31-ND
Through Hole Resistors CPCP101K500KB31-ND
1.5 kOhms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1.5 kOhms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 1.5K Ohm 10% 10W RDL Thru-Hole Bulk - CPCP101K500KB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.5K Ohm 10% 10W RDL Thru-Hole Bulk
CPCP101K500KB31
Res Wirewound 1.5K Ohm 10% 10W RDL Thru-Hole Bulk CPCP101K500KB31
Res Wirewound 1.5K Ohm 10% 10W RDL Thru-Hole Bulk

Res Wirewound 1.5K Ohm 10% 10W RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP101K500KB31 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CPCP101K500KB31
Through Hole Resistors CPCP101K500KB31
RES 1.5K OHM 10W 10% RADIAL

RES 1.5K OHM 10W 10% RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CPCP101K500KB31-ND CPCP101K500KB31 CPCP101K500KB31
Product Name Through Hole Resistors Res Wirewound 1.5K Ohm 10% 10W RDL Thru-Hole Bulk Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial ThroughHole ThroughHole
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chassis Mount Resistors - 5-1630019-3 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Terminal Screw Type
Resistance Range 133 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details