Vishay Intertechnology, Inc. Res Wirewound 10 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP1010R00JB31

Description
Res Wirewound 10 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 10 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 10 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP1010R00JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP1010R00JB31
Res Wirewound 10 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP1010R00JB31
Res Wirewound 10 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 10 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP1010R00JB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP1010R00JB31-ND
Through Hole Resistors CPCP1010R00JB31-ND
10 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

10 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP1010R00JB31 CPCP1010R00JB31-ND
Product Name Res Wirewound 10 Ohm 5% 10W ¦20ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details