Vishay Intertechnology, Inc. Wirewound Resistors - CPCP10 3.6K 5

Description
Wirewound Resistors - Through Hole 3.6Kohms 5% 10watt
Request a Quote
Description
Wirewound Resistors - Through Hole 3.6Kohms 5% 10watt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - CPCP10 3.6K 5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
CPCP10 3.6K 5
Wirewound Resistors - CPCP10 3.6K 5
Wirewound Resistors - Through Hole 3.6Kohms 5% 10watt

Wirewound Resistors - Through Hole 3.6Kohms 5% 10watt

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CPCP10 3.6K 5
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756864 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614965-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers