Vishay Intertechnology, Inc. Res Wirewound 330m Ohm 1% 5W ¦90ppm/¦C RDL Thru-Hole Bulk CPCP05R3300FB32

Description
Res Wirewound 330m Ohm 1% 5W ¦90ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 330m Ohm 1% 5W ¦90ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 330m Ohm 1% 5W ¦90ppm/¦C RDL Thru-Hole Bulk - CPCP05R3300FB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 330m Ohm 1% 5W ¦90ppm/¦C RDL Thru-Hole Bulk
CPCP05R3300FB32
Res Wirewound 330m Ohm 1% 5W ¦90ppm/¦C RDL Thru-Hole Bulk CPCP05R3300FB32
Res Wirewound 330m Ohm 1% 5W ¦90ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 330m Ohm 1% 5W ¦90ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP05R3300FB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP05R3300FB32-ND
Through Hole Resistors CPCP05R3300FB32-ND
330 mOhms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

330 mOhms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP05R3300FB32 CPCP05R3300FB32-ND
Product Name Res Wirewound 330m Ohm 1% 5W ¦90ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 90 ±ppm/°C 90 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C390J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details