Vishay Intertechnology, Inc. Res Wirewound 250m Ohm 5% 5W ¦90ppm/¦C RDL Thru-Hole Bulk CPCP05R2500JE31

Description
Res Wirewound 250m Ohm 5% 5W ¦90ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 250m Ohm 5% 5W ¦90ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 250m Ohm 5% 5W ¦90ppm/¦C RDL Thru-Hole Bulk - CPCP05R2500JE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 250m Ohm 5% 5W ¦90ppm/¦C RDL Thru-Hole Bulk
CPCP05R2500JE31
Res Wirewound 250m Ohm 5% 5W ¦90ppm/¦C RDL Thru-Hole Bulk CPCP05R2500JE31
Res Wirewound 250m Ohm 5% 5W ¦90ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 250m Ohm 5% 5W ¦90ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP05R2500JE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP05R2500JE31-ND
Through Hole Resistors CPCP05R2500JE31-ND
250 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

250 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - CPCP05R2500JE31 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CPCP05R2500JE31
Through Hole Resistors CPCP05R2500JE31
RES 0.25 OHM 5W 5% RADIAL

RES 0.25 OHM 5W 5% RADIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CPCP05R2500JE31 CPCP05R2500JE31-ND CPCP05R2500JE31
Product Name Res Wirewound 250m Ohm 5% 5W ¦90ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors Through Hole Resistors
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Radial ThroughHole
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 90 ±ppm/°C 90 ±ppm/°C
Power Rating 5 watts 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers