Vishay Intertechnology, Inc. Through Hole Resistors CPCP05R2500JB32

Description
250 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
250 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCP05R2500JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP05R2500JB32-ND
Through Hole Resistors CPCP05R2500JB32-ND
250 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

250 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 250m Ohm 5% 5W ¦90ppm/¦C RDL Thru-Hole Bulk - CPCP05R2500JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 250m Ohm 5% 5W ¦90ppm/¦C RDL Thru-Hole Bulk
CPCP05R2500JB32
Res Wirewound 250m Ohm 5% 5W ¦90ppm/¦C RDL Thru-Hole Bulk CPCP05R2500JB32
Res Wirewound 250m Ohm 5% 5W ¦90ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 250m Ohm 5% 5W ¦90ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCP05R2500JB32-ND CPCP05R2500JB32
Product Name Through Hole Resistors Res Wirewound 250m Ohm 5% 5W ¦90ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C156J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers