Vishay Intertechnology, Inc. Through Hole Resistors CPCP05R1000JB31

Description
100 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
100 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCP05R1000JB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP05R1000JB31-ND
Through Hole Resistors CPCP05R1000JB31-ND
100 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

100 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - CPCP05R1000JB31 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CPCP05R1000JB31
Through Hole Resistors CPCP05R1000JB31
RES 0.1 OHM 5W 5% RADIAL

RES 0.1 OHM 5W 5% RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number CPCP05R1000JB31-ND CPCP05R1000JB31
Product Name Through Hole Resistors Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614892-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 953 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details