Vishay Intertechnology, Inc. Res Wirewound 820 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP05820R0JB31

Description
Res Wirewound 820 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 820 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 820 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP05820R0JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 820 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP05820R0JB31
Res Wirewound 820 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP05820R0JB31
Res Wirewound 820 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 820 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP05820R0JB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP05820R0JB31-ND
Through Hole Resistors CPCP05820R0JB31-ND
820 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

820 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - CPCP05820R0JB31 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CPCP05820R0JB31
Through Hole Resistors CPCP05820R0JB31
RES 820 OHM 5W 5% RADIAL

RES 820 OHM 5W 5% RADIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CPCP05820R0JB31 CPCP05820R0JB31-ND CPCP05820R0JB31
Product Name Res Wirewound 820 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors Through Hole Resistors
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Radial ThroughHole
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 5 watts 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R300JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details