Vishay Intertechnology, Inc. Res Wirewound 620 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP05620R0JE32

Description
Res Wirewound 620 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 620 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 620 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP05620R0JE32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 620 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP05620R0JE32
Res Wirewound 620 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP05620R0JE32
Res Wirewound 620 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 620 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP05620R0JE32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP05620R0JE32-ND
Through Hole Resistors CPCP05620R0JE32-ND
620 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

620 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP05620R0JE32 CPCP05620R0JE32-ND
Product Name Res Wirewound 620 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers