Vishay Intertechnology, Inc. Res Wirewound 5.1 Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCP055R100JE32

Description
Res Wirewound 5.1 Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 5.1 Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5.1 Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCP055R100JE32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.1 Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCP055R100JE32
Res Wirewound 5.1 Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCP055R100JE32
Res Wirewound 5.1 Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 5.1 Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP055R100JE32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP055R100JE32-ND
Through Hole Resistors CPCP055R100JE32-ND
5.1 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

5.1 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP055R100JE32 CPCP055R100JE32-ND
Product Name Res Wirewound 5.1 Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details