Vishay Intertechnology, Inc. Through Hole Resistors CPCP0559R00JB32

Description
59 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
59 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCP0559R00JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP0559R00JB32-ND
Through Hole Resistors CPCP0559R00JB32-ND
59 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

59 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 59 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP0559R00JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 59 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP0559R00JB32
Res Wirewound 59 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP0559R00JB32
Res Wirewound 59 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 59 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCP0559R00JB32-ND CPCP0559R00JB32
Product Name Through Hole Resistors Res Wirewound 59 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 59 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers