Vishay Intertechnology, Inc. Through Hole Resistors CPCP054K700JE32

Description
4.7 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
4.7 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCP054K700JE32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP054K700JE32-ND
Through Hole Resistors CPCP054K700JE32-ND
4.7 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

4.7 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 4.7K Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP054K700JE32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.7K Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP054K700JE32
Res Wirewound 4.7K Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP054K700JE32
Res Wirewound 4.7K Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 4.7K Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCP054K700JE32-ND CPCP054K700JE32
Product Name Through Hole Resistors Res Wirewound 4.7K Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers