Vishay Intertechnology, Inc. Res Wirewound 430 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP05430R0JB32

Description
Res Wirewound 430 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 430 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 430 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP05430R0JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 430 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP05430R0JB32
Res Wirewound 430 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP05430R0JB32
Res Wirewound 430 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 430 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP05430R0JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP05430R0JB32-ND
Through Hole Resistors CPCP05430R0JB32-ND
430 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

430 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP05430R0JB32 CPCP05430R0JB32-ND
Product Name Res Wirewound 430 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers