Vishay Intertechnology, Inc. Through Hole Resistors CPCP05390R0JB32

Description
390 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
390 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCP05390R0JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP05390R0JB32-ND
Through Hole Resistors CPCP05390R0JB32-ND
390 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

390 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 390 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP05390R0JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 390 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP05390R0JB32
Res Wirewound 390 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP05390R0JB32
Res Wirewound 390 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 390 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCP05390R0JB32-ND CPCP05390R0JB32
Product Name Through Hole Resistors Res Wirewound 390 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details