Vishay Intertechnology, Inc. Res Wirewound 30 Ohm 1% 5W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP0530R00FB32

Description
Res Wirewound 30 Ohm 1% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 30 Ohm 1% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 30 Ohm 1% 5W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP0530R00FB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 30 Ohm 1% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP0530R00FB32
Res Wirewound 30 Ohm 1% 5W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP0530R00FB32
Res Wirewound 30 Ohm 1% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 30 Ohm 1% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP0530R00FB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP0530R00FB32-ND
Through Hole Resistors CPCP0530R00FB32-ND
30 Ohms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

30 Ohms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP0530R00FB32 CPCP0530R00FB32-ND
Product Name Res Wirewound 30 Ohm 1% 5W ¦20ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - C3A330RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details