Vishay Intertechnology, Inc. Res Wirewound 2K Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP052K000JB32

Description
Res Wirewound 2K Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 2K Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2K Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP052K000JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2K Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP052K000JB32
Res Wirewound 2K Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP052K000JB32
Res Wirewound 2K Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 2K Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP052K000JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP052K000JB32-ND
Through Hole Resistors CPCP052K000JB32-ND
2 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

2 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP052K000JB32 CPCP052K000JB32-ND
Product Name Res Wirewound 2K Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details