Res Wirewound 270 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
270 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CPCP05270R0JB32 | CPCP05270R0JB32-ND |
| Product Name | Res Wirewound 270 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk | Through Hole Resistors |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | ThroughHole | Radial |
| Tolerance | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C |
| Power Rating | 5 watts | 5 watts |