Vishay Intertechnology, Inc. Res Wirewound 220 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP05220R0JB32

Description
Res Wirewound 220 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 220 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 220 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP05220R0JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 220 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP05220R0JB32
Res Wirewound 220 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP05220R0JB32
Res Wirewound 220 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 220 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP05220R0JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP05220R0JB32-ND
Through Hole Resistors CPCP05220R0JB32-ND
220 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

220 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP05220R0JB32 CPCP05220R0JB32-ND
Product Name Res Wirewound 220 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C511J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details