Vishay Intertechnology, Inc. Res Wirewound 12 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP0512R00JB31

Description
Res Wirewound 12 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 12 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 12 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP0512R00JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 12 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP0512R00JB31
Res Wirewound 12 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP0512R00JB31
Res Wirewound 12 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 12 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP0512R00JB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP0512R00JB31-ND
Through Hole Resistors CPCP0512R00JB31-ND
12 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

12 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - CPCP0512R00JB31 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CPCP0512R00JB31
Through Hole Resistors CPCP0512R00JB31
RES 12 OHM 5W 5% RADIAL

RES 12 OHM 5W 5% RADIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CPCP0512R00JB31 CPCP0512R00JB31-ND CPCP0512R00JB31
Product Name Res Wirewound 12 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors Through Hole Resistors
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Radial ThroughHole
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 5 watts 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 3-2176470-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Through Hole Resistors - 1278369 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details