Vishay Intertechnology, Inc. Through Hole Resistors CPCP03470R0FB32

Description
470 Ohms ±1% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
470 Ohms ±1% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCP03470R0FB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP03470R0FB32-ND
Through Hole Resistors CPCP03470R0FB32-ND
470 Ohms ±1% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

470 Ohms ±1% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 470 Ohm 1% 3W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP03470R0FB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 470 Ohm 1% 3W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP03470R0FB32
Res Wirewound 470 Ohm 1% 3W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP03470R0FB32
Res Wirewound 470 Ohm 1% 3W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 470 Ohm 1% 3W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCP03470R0FB32-ND CPCP03470R0FB32
Product Name Through Hole Resistors Res Wirewound 470 Ohm 1% 3W ¦20ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers