Vishay Intertechnology, Inc. Through Hole Resistors CPCP0312R00JB32

Description
12 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
12 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCP0312R00JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP0312R00JB32-ND
Through Hole Resistors CPCP0312R00JB32-ND
12 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

12 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 12 Ohm 5% 3W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP0312R00JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 12 Ohm 5% 3W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP0312R00JB32
Res Wirewound 12 Ohm 5% 3W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP0312R00JB32
Res Wirewound 12 Ohm 5% 3W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 12 Ohm 5% 3W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCP0312R00JB32-ND CPCP0312R00JB32
Product Name Through Hole Resistors Res Wirewound 12 Ohm 5% 3W ¦20ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details