Vishay Intertechnology, Inc. Through Hole Resistors CPCP02R1000FB32

Description
100 mOhms ±1% 2W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
100 mOhms ±1% 2W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCP02R1000FB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP02R1000FB32-ND
Through Hole Resistors CPCP02R1000FB32-ND
100 mOhms ±1% 2W Through Hole Resistor Radial Flame Proof, Safety Wirewound

100 mOhms ±1% 2W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 100m Ohm 1% 2W ¦90ppm/¦C RDL Thru-Hole Bulk - CPCP02R1000FB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100m Ohm 1% 2W ¦90ppm/¦C RDL Thru-Hole Bulk
CPCP02R1000FB32
Res Wirewound 100m Ohm 1% 2W ¦90ppm/¦C RDL Thru-Hole Bulk CPCP02R1000FB32
Res Wirewound 100m Ohm 1% 2W ¦90ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 100m Ohm 1% 2W ¦90ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCP02R1000FB32-ND CPCP02R1000FB32
Product Name Through Hole Resistors Res Wirewound 100m Ohm 1% 2W ¦90ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1260407 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details