Vishay Intertechnology, Inc. Through Hole Resistors CPCP024R700JE32

Description
4.7 Ohms ±5% 2W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
4.7 Ohms ±5% 2W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCP024R700JE32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP024R700JE32-ND
Through Hole Resistors CPCP024R700JE32-ND
4.7 Ohms ±5% 2W Through Hole Resistor Radial Flame Proof, Safety Wirewound

4.7 Ohms ±5% 2W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 4.7 Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCP024R700JE32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.7 Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCP024R700JE32
Res Wirewound 4.7 Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk CPCP024R700JE32
Res Wirewound 4.7 Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 4.7 Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCP024R700JE32-ND CPCP024R700JE32
Product Name Through Hole Resistors Res Wirewound 4.7 Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details