Vishay Intertechnology, Inc. Through Hole Resistors CPCL05R0220JB32

Description
22 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
22 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCL05R0220JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCL05R0220JB32-ND
Through Hole Resistors CPCL05R0220JB32-ND
22 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

22 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number CPCL05R0220JB32-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Radial
Resistance Range 0.0220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details