Vishay Intertechnology, Inc. Vishay/DaleWirewound Resistors - CPCF2 3.3K 1

Description
Vishay/DaleWirewound Resistors - Through Hole 3.3Kohms 1% Axial
Request a Quote
Description
Vishay/DaleWirewound Resistors - Through Hole 3.3Kohms 1% Axial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleWirewound Resistors - - CPCF2 3.3K 1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleWirewound Resistors -
CPCF2 3.3K 1
Vishay/DaleWirewound Resistors - CPCF2 3.3K 1
Vishay/DaleWirewound Resistors - Through Hole 3.3Kohms 1% Axial

Vishay/DaleWirewound Resistors - Through Hole 3.3Kohms 1% Axial

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CPCF2 3.3K 1
Product Name Vishay/DaleWirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 100 to 62000 ohms
View Details