51 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Wirewound Resistors - Through Hole 51Kohms 5% 5watts Learn More
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CPCF0551K00JE32-ND | CPCF0551K00JE32 |
| Product Name | Through Hole Resistors | Wirewound Resistors - |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | Wirewound |
| Mounting / Packaging | Radial | ThroughHole |
| Tolerance | 5 +/- % | 5 +/- % |